Vishay Intertechnology, Inc. Film Capacitors BFC237035153

Description
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035153-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035153-ND
Film Capacitors BFC237035153-ND
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237035153 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035153
Capacitors - Film Capacitors BFC237035153
CAP FILM 0.015UF 10% 250VDC RAD

CAP FILM 0.015UF 10% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.015Uf, 250V, 10%, Rad; Dielectric Type Vishay - 18M4060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.015Uf, 250V, 10%, Rad; Dielectric Type Vishay
18M4060
Capacitor Poly Film 0.015Uf, 250V, 10%, Rad; Dielectric Type Vishay 18M4060
CAPACITOR POLY FILM 0.015UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.015UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237035153 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035153
Film Capacitors BFC237035153
CAP FILM 0.015UF 10% 250VDC RAD

CAP FILM 0.015UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035153-ND BFC237035153 18M4060 BFC237035153
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.015Uf, 250V, 10%, Rad; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details