Vishay Intertechnology, Inc. Film Capacitors BFC237029563

Description
0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237029563 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, this capacitor is housed in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. It has a maximum application temperature of 100 °C for lower voltage ratings and 105 °C for higher ratings, with a rated temperature of 85 °C. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The leads are tinned wire, and the capacitor is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel. This product is suitable for engineers looking for a reliable and versatile capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The BFC237029563 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, this capacitor is housed in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. It has a maximum application temperature of 100 °C for lower voltage ratings and 105 °C for higher ratings, with a rated temperature of 85 °C. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The leads are tinned wire, and the capacitor is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel. This product is suitable for engineers looking for a reliable and versatile capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237029563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237029563-ND
Film Capacitors BFC237029563-ND
0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237029563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237029563
Film Capacitors BFC237029563
CAP FILM 0.056UF 5% 100VDC RAD

CAP FILM 0.056UF 5% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC237029563-ND BFC237029563
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers