Vishay Intertechnology, Inc. Film Capacitors BFC237029333

Description
CAP FILM 0.033UF 5% 100VDC RAD
Request a Quote Datasheet
Description
CAP FILM 0.033UF 5% 100VDC RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC237029333CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237029333CT-ND
Film Capacitors 56-BFC237029333CT-ND
CAP FILM 0.033UF 5% 100VDC RAD

CAP FILM 0.033UF 5% 100VDC RAD

Buy Now Datasheet
Film Capacitors - 56-BFC237029333TR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237029333TR-ND
Film Capacitors 56-BFC237029333TR-ND
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237029333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237029333
Film Capacitors BFC237029333
CAP FILM 0.033UF 5% 100VDC RAD

CAP FILM 0.033UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237029333 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237029333
Capacitors - Film Capacitors BFC237029333
CAP FILM 0.033UF 5% 100VDC RAD

CAP FILM 0.033UF 5% 100VDC RAD

Supplier's Site
Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Vishay - 70AC8173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Vishay
70AC8173
Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Vishay 70AC8173
CAP, 0.033UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.033UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC237029333CT-ND BFC237029333 BFC237029333 70AC8173
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.033Uf, 100V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers