The BFC237029274 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. It has a maximum application temperature of 100 °C for lower voltage ratings and 105 °C for higher ratings, with a rated temperature of 85 °C. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The capacitor is supplied with a lead pitch of 5.08 mm and is available in various packaging options, including loose in a box, taped on ammo pack, or reel. It is suitable for long-life performance, making it a viable choice for engineers seeking dependable capacitors for their projects.
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),270nF,100VDC
CAP FILM 0.27UF 5% 100VDC RADIAL
CAP FILM 0.27UF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237029274-ND | 03J8934 | BFC237029274 | BFC237029274 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),270Nf,100Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |