0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.022UF 5% 100VDC RAD
CAPACITOR,POLYESTER (MYLAR),22NF,100VDC,
CAP FILM 0.022UF 5% 100VDC RAD
Capacitor,Polyester (MYLAR),22nF,100VDC,
| DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237029223-ND | BFC237029223 | 111228829 | BFC237029223 | 03J8931 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),22Nf,100Vdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |