2700pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 2700PF 5% 100VDC RADIAL
CAP FILM 2700PF 5% 100VDC RADIAL
MKT 0,0027 F 5% 100 Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 26,0MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237026272-ND | BFC237026272 | BFC237026272 | 18T4231 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 0,0027 F 5% 100 Vdc Pitch 5Mm / Loose, Straight Lead 26,0Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |