0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.015UF 10% 100VDC RAD
Capacitor,Polyester (MYLAR),15nF,100VDC,
CAP FILM 0.015UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237025153-ND | BFC237025153 | 03J8871 | BFC237025153 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),15Nf,100Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |