Vishay Intertechnology, Inc. Film Capacitors BFC237022472

Description
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237022472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237022472-ND
Film Capacitors BFC237022472-ND
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial

4700pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237022472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237022472
Capacitors - Film Capacitors BFC237022472
CAP FILM 4700PF 5% 100VDC RADIAL

CAP FILM 4700PF 5% 100VDC RADIAL

Supplier's Site
Cap, 4700Pf, 100V, Film, Radial; Dielectric Type Vishay - 18T4208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Film, Radial; Dielectric Type Vishay
18T4208
Cap, 4700Pf, 100V, Film, Radial; Dielectric Type Vishay 18T4208
CAP, 4700PF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 4700PF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237022472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237022472
Film Capacitors BFC237022472
CAP FILM 4700PF 5% 100VDC RADIAL

CAP FILM 4700PF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237022472-ND BFC237022472 18T4208 BFC237022472
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 4700Pf, 100V, Film, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers