0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.12UF 5% 100VDC RADIAL
Capacitor,Polyester (MYLAR),120nF,100VDC
CAP FILM 0.12UF 5% 100VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237022124-ND | BFC237022124 | 03J8853 | BFC237022124 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),120Nf,100Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |