Vishay Intertechnology, Inc. Film Capacitors BFC237021474

Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1655-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1655-ND
Film Capacitors BC1655-ND
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay - 03J8849 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay
03J8849
Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay 03J8849
CAPACITOR POLYESTER FILM 0.47UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Mkt370 Series, 0.47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay - 26M6501 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt370 Series, 0.47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay
26M6501
Film Capacitor, Mkt370 Series, 0.47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay 26M6501
Film Capacitor, MKT370 Series, 0.47 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, MKT370 Series, 0.47 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237021474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237021474
Film Capacitors BFC237021474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1655-ND 03J8849 26M6501 BFC237021474
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 100V, 10%, Radial; Dielectric Type Vishay Film Capacitor, Mkt370 Series, 0.47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers