Vishay Intertechnology, Inc. Film Capacitors BFC237021473

Description
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1654-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1654-ND
Film Capacitors BC1654-ND
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Vishay - 75M1975 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Vishay
75M1975
Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Vishay 75M1975
CAPACITOR POLYESTER FILM 0.047UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay - 98K6991 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay
98K6991
Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay 98K6991
Film Capacitor, MKT370 Series, 0.047 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, MKT370 Series, 0.047 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237021473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237021473
Film Capacitors BFC237021473
CAP FILM 0.047UF 10% 100VDC RAD

CAP FILM 0.047UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1654-ND 75M1975 98K6991 BFC237021473
Product Name Film Capacitors Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Vishay Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details