0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.027UF 10% 100VDC RAD
CAPACITOR POLY FILM 0.027UF, 100V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF;
CAP FILM 0.027UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1648-ND | BFC237021273 | 03J8845 | BFC237021273 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Poly Film 0.027Uf, 100V, 10%, Rad; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | PC PinRoHS Compliant: Yes | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |