100V 22nF PET Film Capacitor, Radial, Through Hole Product overview: BFC237021223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237021223 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360029-BFC237021223
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT370
Package: Bulk
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.022 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Metallized
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAPACITOR, RADIAL BOX, FILM, .022UF, 10%, 100V, 7.2C2.5C6.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
Film Capacitor, MKT370 Series, 0.022 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 0.022UF 10% 100VDC RAD
±10% 100V 22nF -55°C~+105°C PET Plugin,P=5.08mm Film Capacitors ROHS
CAP FILM 0.022UF 10% 100VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237021223 | 1360029-BFC237021223 | BC1646-ND | 62414438 | 98K6989 | BFC237021223 | BFC237021223 | BFC237021223 |
| Product Name | Through-Hole 100V 22nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor | Film Capacitor, Mkt370 Series, 0.022 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay | Capacitors - Film Capacitors | Capacitors >> Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |