0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.015UF 10% 100VDC RAD
CAP FILM 0.015UF 10% 100VDC RAD
CAP, 0.015UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1642-ND | BFC237021153 | BFC237021153 | 57K6141 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.015Uf, 100V, Film, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |