The product is a series of DC Film Capacitors from Win Source Electronics, specifically the MKT Radial Potted Type. These capacitors have a capacitance range from 0.001 OºF to 1.5 OºF with tolerances of ±10% and ±5%. They are rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. The maximum application temperature is 100 °C for lower voltage ratings and 105 °C for higher ratings. The capacitors are constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. They are AEC-Q200 qualified, indicating suitability for automotive applications. The lead configuration features a 5.08 mm pitch, and they are available in various packaging options including loose in a box, taped on ammo pack, or on a reel. These capacitors are suitable for applications such as blocking, coupling, bypassing, and energy reservoir in telecom, industrial, and consumer electronics. The performance grade is classified as Grade 1, indicating a long life expectancy.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
63V 0.1uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237018104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237018104 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 63VDC RADIAL
CAP FILM 0.1UF 10% 63VDC RADIAL
CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237018104 | BC5086CT-ND | BFC237018104 | BFC237018104 | 70AC8172 | |
| Product Name | Connectors,Interconnects | Through-Hole 63V 0.1uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Vishay |
| Capacitance Range | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 2000 volts | 63 volts | 63 volts | 63 volts | ||
| WVAC | 42 volts | 63 volts | 40 volts | 40 volts | 40 volts | |
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | Tape Reel |