Vishay Intertechnology, Inc. Film Capacitors BFC237016105

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237016105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237016105-ND
Film Capacitors BFC237016105-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237016105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237016105
Capacitors - Film Capacitors BFC237016105
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site
Capacitor,polyester (Mylar),1Uf,63Vdc,5-% Tol,5+% Tol Vishay - 29C6236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,polyester (Mylar),1Uf,63Vdc,5-% Tol,5+% Tol Vishay
29C6236
Capacitor,polyester (Mylar),1Uf,63Vdc,5-% Tol,5+% Tol Vishay 29C6236
Capacitor,Polyester (MYLAR),1uF,63VDC,5- % Tol,5+% Tol

Capacitor,Polyester (MYLAR),1uF,63VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237016105-ND BFC237016105 29C6236
Product Name Film Capacitors Connectors,Interconnects Capacitors - Film Capacitors Capacitor,polyester (Mylar),1Uf,63Vdc,5-% Tol,5+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers