0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),470nF,63VDC,
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237015474-ND | 61H9025 | BFC237015474 | BFC237015474 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),470Nf,63Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |