Vishay Intertechnology, Inc. Film Capacitors BFC237012334

Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3016PH-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
3016PH-ND
Film Capacitors 3016PH-ND
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay - 95C1392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay
95C1392
Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay 95C1392
CAPACITOR POLYESTER FILM 0.33UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237012334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237012334
Film Capacitors BFC237012334
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3016PH-ND 95C1392 BFC237012334
Product Name Film Capacitors Capacitor Polyester Film 0.33Uf, 63V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details