Win Source Part Number: 968340-BFC237012105
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 2,000
Capacitance: 1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222237012105,2222 370 12105,2222-370-12105
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
1uF 63V PET Film Capacitor, Radial, 5% Tol, 100°C Product overview: BFC237012105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237012105 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 5% 63VDC RADIAL
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1UF 5% 63VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 968340-BFC237012105 | 3019PH-ND | 62-BFC237012105 | BFC237012105 | 75M1973 | BFC237012105 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 1uF 63V Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |