The BFC236966123 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 µF to 1.0 µF with a tolerance of ±5% or ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0), it has a wound mono construction and tinned wire leads. The capacitor operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C, with a rated temperature of 85 °C. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life. This product is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes.
0.012µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.012UF 5% 630VDC RAD
CAP FILM 0.012UF 5% 630VDC RAD
MKT 12nF 5% 630Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236966123-ND | BFC236966123 | BFC236966123 | 03J8737 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 12Nf 5% 630Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |