CAP FILM 0.018UF 10% 630VDC RAD
CAP FILM 0.018UF 10% 630VDC RAD
MKT 18nF 10% 630Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236965183 | BFC236965183 | 18T3717 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 18Nf 10% 630Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0180 microF | 0.0180 microF |