CAP FILM 5600PF 10% 400VDC RAD
MKT 5,6nF 10% 400Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 5600PF 10% 400VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236958562 | 18T3684 | BFC236958562 |
| Product Name | Film Capacitors | Mkt 5,6Nf 10% 400Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0056 microF | 0.0056 microF |