0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 400VDC RAD Product overview: BFC236951223 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC236951223 can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 10% 400VDC RAD
CAP FILM 0.022UF 10% 400VDC RAD
Film Capacitors .022uF 10% 400volts
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236951223-ND | 62-BFC236951223 | BFC236951223 | BFC236951223 | 886-BFC236951223 |
| Product Name | Film Capacitors | 0.022UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors .022uF 10% 400volts |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) |