The BFC236945333 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 µF with a tolerance of ±10% or ±5%. The capacitor is available in various rated DC voltages including 63 V, 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0), it has a wound mono construction and tinned wire leads. The capacitor operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C, with a rated temperature of 85 °C. It meets IEC 60384-2 specifications and is classified as performance grade 1 for long life. The product is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes.
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.033UF 10% 250VDC RAD
CAP FILM 0.033UF 10% 250VDC RAD
MKT 33nF 10% 250Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236945333-ND | BFC236945333 | BFC236945333 | 18T3576 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 33Nf 10% 250Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |