CAP FILM 0.15UF 10% 100VDC RAD
CAP FILM 0.15UF 10% 100VDC RAD
MKT 150nF 10% 100Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236928154 | BFC236928154 | 18T3550 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkt 150Nf 10% 100Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |