Vishay Precision Group Film Capacitors BFC236928104

Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC236928104 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 to 1.0 µF with a tolerance of ±10% or ±5%. The capacitor is available in various rated DC voltages including 63 V, 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0), this component is built for durability. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C, with a rated temperature of 85 °C. The capacitor is available in both taped on reel and loose in box packaging, making it suitable for various assembly processes. Engineers should consider this capacitor for projects requiring reliable performance in moderate temperature environments and where space constraints are a factor, given its compact design.

Datasheet Summary
Powered by GS/AI

The BFC236928104 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 to 1.0 µF with a tolerance of ±10% or ±5%. The capacitor is available in various rated DC voltages including 63 V, 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0), this component is built for durability. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C, with a rated temperature of 85 °C. The capacitor is available in both taped on reel and loose in box packaging, making it suitable for various assembly processes. Engineers should consider this capacitor for projects requiring reliable performance in moderate temperature environments and where space constraints are a factor, given its compact design.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236928104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236928104-ND
Film Capacitors BFC236928104-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC236928104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236928104
Film Capacitors BFC236928104
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Mkt 100Nf 10% 100Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay - 18T3548 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 100Nf 10% 100Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay
18T3548
Mkt 100Nf 10% 100Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay 18T3548
MKT 100nF 10% 100Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM

MKT 100nF 10% 100Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC236928104-ND BFC236928104 18T3548
Product Name Film Capacitors Film Capacitors Mkt 100Nf 10% 100Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details