CAP FILM 0.12UF 5% 100VDC RADIAL
MKT 120nF 5% 100Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.12UF 5% 100VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236926124 | 18T3541 | BFC236926124 |
| Product Name | Capacitors - Film Capacitors | Mkt 120Nf 5% 100Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |