10000pF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 10000PF 5% 630VDC RAD
MKT 10nF 5% 630Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 10000PF 5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236866103-ND | BFC236866103 | 03J8638 | BFC236866103 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 10Nf 5% 630Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |