0.33µF Film Capacitor 250V 630V Polyester, Metallized Radial
MKT 330nF 5% 630Vdc Pitch 27,5mm / LOOSE, KINKED LEAD 24 MM
CAP FILM 0.33UF 5% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236862334-ND | 18T3426 | BFC236862334 |
| Product Name | Film Capacitors | Mkt 330Nf 5% 630Vdc Pitch 27,5Mm / Loose, Kinked Lead 24 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |