The BFC236861223 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.022 µF with a tolerance of ±10% and a rated DC voltage of 630 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is coated with a flame-retardant epoxy material, classified as UL 94 V-0. It is available in both taped on reel and loose in box packaging options, with lead configurations that include tinned wire leads. The maximum application temperature is 105 °C, and it operates effectively within a climatic category of 55/105/56. This product meets the IEC 60384-2 standard and is classified as Grade 1 for long life performance.
0.022µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 630VDC RAD
CAP FILM 0.022UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236861223-ND | BFC236861223 | BFC236861223 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |