0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 39nF 10% 400Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 0.039UF 10% 400VDC RAD
CAP FILM 0.039UF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236858393-ND | 18T3351 | BFC236858393 | BFC236858393 |
| Product Name | Film Capacitors | Mkt 39Nf 10% 400Vdc Pitch 15Mm / Reelpack, Taping Height 16 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |