10000pF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 10nF 10% 400Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 10000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236858103-ND | 03J8630 | BFC236858103 | BFC236858103 |
| Product Name | Film Capacitors | Mkt 10Nf 10% 400Vdc Pitch 10Mm / Reelpack, Taping Height 16 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |