0.47µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.47UF 5% 400VDC RADIAL
MKT 470nF 5% 400Vdc Pitch 22,5mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236857474-ND | BFC236857474 | 18T3323 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 470Nf 5% 400Vdc Pitch 22,5Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |