The BFC236857154 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and is coated with flame retardant epoxy material (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life applications. The leads are tinned wire, with specific lead lengths depending on the configuration. This product is suitable for engineers looking for reliable film capacitors in various electronic applications.
0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 400VDC RADIAL
CAP FILM 0.15UF 5% 400VDC RADIAL
MKT 150nF 5% 400Vdc Pitch 15mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236857154-ND | BFC236857154 | BFC236857154 | 18T3305 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 150Nf 5% 400Vdc Pitch 15Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |