The BFC236856472 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is available in various rated DC voltages including 63 V, 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with a wound mono design and tinned wire leads, the capacitor is coated with a flame-retardant epoxy material (UL-class 94 V-0). It operates effectively within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The product is compliant with IEC 60384-2 and is classified as performance grade 1 for long life. The capacitor is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes. Its construction and specifications make it a reliable choice for engineers looking for durable and efficient film capacitors in their projects.
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 4,7nF 5% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 4700PF 5% 400VDC RADIAL
CAP FILM 4700PF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236856472-ND | 18T3284 | BFC236856472 | BFC236856472 |
| Product Name | Film Capacitors | Mkt 4,7Nf 5% 400Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |