0.68µF Film Capacitor 220V 400V Polyester, Metallized Radial
368 radial poly cap,680nF 400V 27.9mm
368 radial poly cap,680nF 400V 27.9mm
368 radial poly cap,680nF 400V 27.9mm
CAPACITOR, RADIAL DROP STYLE, FILM, .68UF, 400V, 27.5LS. FREE 2 YEAR RADWELL WARRANTY
Film Capacitor, MKT368 Series, 0.68 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 0.68UF 10% 400VDC RAD
CAP FILM 0.68UF 10% 400VDC RAD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855684-ND | 115304 | 115304P | 1693004 | 24868595 | 98K6979 | BFC236855684 | BFC236855684 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Film Capacitor, Mkt368 Series, 0.68 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | Automotive | Automotive | Automotive | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |