368 radial poly cap,4.7nF 400V 10mm
368 radial poly cap,4.7nF 400V 10mm
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP, 4700PF, 400V, 10%, PET; Capacitance:4700pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT368 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
CAP FILM 4700PF 10% 400VDC RAD
Film Capacitors .0047uF 10% 400volts
CAP FILM 4700PF 10% 400VDC RAD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 115225 | 115225P | BFC236855472-ND | 57AC0591 | BFC236855472 | 886-BFC236855472 | BFC236855472 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 4700Pf, 400V, 10%, Pet; Capacitance Vishay | Film Capacitors | Film Capacitors .0047uF 10% 400volts | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) |