3900pF Film Capacitor 220V 400V Polyester, Metallized Radial
METALIZED POLYESTER FILM CAPACITORS, MKT RADIAL EPOXY LACQUERED TYPE, 0.0039 UF, 400 VOLTS
CAP FILM 3900PF 10% 400VDC RAD
CAP FILM 3900PF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855392-ND | 12M6263 | BFC236855392 | BFC236855392 |
| Product Name | Film Capacitors | Metalized Polyester Film Capacitors, Mkt Radial Epoxy Lacquered Type, 0.0039 Uf, 400 Volts Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |