The BFC236855104 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for direct current (DC) voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and alternating current (AC) voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with a wound mono design and tinned wire leads, the capacitor is coated with a flame-retardant epoxy material (UL-class 94 V-0). It operates effectively within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The product is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes. Engineers should consider this capacitor for its reliability and performance in long-life applications, as it adheres to IEC 60384-2 specifications and is classified as performance grade 1.
368 radial poly cap,100nF 400V 15mm
368 radial poly cap,100nF 400V 15mm
368 radial poly cap,100nF 400V 15mm
FILM CAPACITOR, 0.1UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF METALIZED POLY
CAP FILM 0.1UF METALIZED POLY
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 115275 | 115275P | 1693001 | 222236855104-ND | 98K6968 | BFC236855104 | BFC236855104 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, 0.1Uf, 400V, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |