Vishay Intertechnology, Inc. Film Capacitors BFC236852105

Description
1µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236852105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236852105-ND
Film Capacitors BFC236852105-ND
1µF Film Capacitor 220V 400V Polyester, Metallized Radial

1µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC236852105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236852105
Capacitors - Film Capacitors BFC236852105
CAP FILM 1UF 5% 400VDC RADIAL

CAP FILM 1UF 5% 400VDC RADIAL

Supplier's Site
Mkt 1 F 5% 400Vdc Pitch 27,5Mm / Loose, Kinked Lead 24 Mm Vishay - 18T3172 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 1 F 5% 400Vdc Pitch 27,5Mm / Loose, Kinked Lead 24 Mm Vishay
18T3172
Mkt 1 F 5% 400Vdc Pitch 27,5Mm / Loose, Kinked Lead 24 Mm Vishay 18T3172
MKT 1 F 5% 400Vdc Pitch 27,5mm / LOOSE, KINKED LEAD 24 MM

MKT 1 F 5% 400Vdc Pitch 27,5mm / LOOSE, KINKED LEAD 24 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC236852105-ND BFC236852105 18T3172
Product Name Film Capacitors Capacitors - Film Capacitors Mkt 1 F 5% 400Vdc Pitch 27,5Mm / Loose, Kinked Lead 24 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details