0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.18UF 5% 250VDC RADIAL
MKT 180nF 5% 250Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 16 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236849184-ND | BFC236849184 | 18T3121 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 180Nf 5% 250Vdc Pitch 15Mm / Reelpack, Taping Height 16 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |