The BFC236847184 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets the performance grade of Grade 1 (long life) according to IEC 60384-2 standards. The leads are tinned wire, and the capacitor is suitable for various electronic applications requiring reliable performance under specified conditions.
0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.18UF 5% 250VDC RADIAL
CAP FILM 0.18UF 5% 250VDC RADIAL
MKT 180nF 5% 250Vdc Pitch 15mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236847184-ND | BFC236847184 | BFC236847184 | 18T3081 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 180Nf 5% 250Vdc Pitch 15Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |