Vishay Intertechnology, Inc. Film Capacitors BFC236845394

Description
0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Description
0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC236845394 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It is constructed with a wound mono design and has tinned wire leads, available in both taped on reel and loose in box packaging options. The dielectric material is polyester film, and the electrodes are made of vacuum deposited aluminum. The capacitor is rated for a maximum application temperature of 105 °C and complies with IEC 60384-2 performance grade 1 (long life). The coating is made from flame retardant epoxy material (UL-class 94 V-0). This product is suitable for engineers looking for reliable film capacitors for various electronic applications.

Datasheet Summary
Powered by GS/AI

The BFC236845394 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It is constructed with a wound mono design and has tinned wire leads, available in both taped on reel and loose in box packaging options. The dielectric material is polyester film, and the electrodes are made of vacuum deposited aluminum. The capacitor is rated for a maximum application temperature of 105 °C and complies with IEC 60384-2 performance grade 1 (long life). The coating is made from flame retardant epoxy material (UL-class 94 V-0). This product is suitable for engineers looking for reliable film capacitors for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236845394-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236845394-ND
Film Capacitors BFC236845394-ND
0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC236845394 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236845394
Film Capacitors BFC236845394
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC236845394 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236845394
Capacitors - Film Capacitors BFC236845394
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC236845394-ND BFC236845394 BFC236845394
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details