Vishay Precision Group Film Capacitors BFC236845105

Description
368 radial poly cap,1uF 250V 22.8mm
Request a Quote Datasheet
Description
368 radial poly cap,1uF 250V 22.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 115152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115152
Film Capacitors 115152
368 radial poly cap,1uF 250V 22.8mm

368 radial poly cap,1uF 250V 22.8mm

Supplier's Site
Film Capacitors - 115152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115152P
Film Capacitors 115152P
368 radial poly cap,1uF 250V 22.8mm

368 radial poly cap,1uF 250V 22.8mm

Supplier's Site
Film Capacitors - 1692995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1692995
Film Capacitors 1692995
368 radial poly cap,1uF 250V 22.8mm

368 radial poly cap,1uF 250V 22.8mm

Supplier's Site
Film Capacitors - BC5079-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5079-ND
Film Capacitors BC5079-ND
1µF Film Capacitor 160V 250V Polyester, Metallized Radial

1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC236845105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236845105
Capacitors - Film Capacitors BFC236845105
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - BFC236845105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236845105
Film Capacitors BFC236845105
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 1Uf, 250V, Radial; Dielectric Type Vishay - 98K6957 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1Uf, 250V, Radial; Dielectric Type Vishay
98K6957
Film Capacitor, 1Uf, 250V, Radial; Dielectric Type Vishay 98K6957
FILM CAPACITOR, 1UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 115152 115152P 1692995 BC5079-ND BFC236845105 BFC236845105 98K6957
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, 1Uf, 250V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details