0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 680nF 10% 250Vdc Pitch 22,5mm / LOOSE, KINKED LEAD 3 MM
CAP FILM 0.68UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236843684-ND | 18T3036 | BFC236843684 |
| Product Name | Film Capacitors | Mkt 680Nf 10% 250Vdc Pitch 22,5Mm / Loose, Kinked Lead 3 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |