0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.039UF 10% 250VDC RAD
MKT 39nF 10% 250Vdc Pitch 10mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236843393-ND | BFC236843393 | 18T3029 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 39Nf 10% 250Vdc Pitch 10Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |