1.8µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 1.8UF 10% 250VDC RADIAL
MKT 1,8 F 10% 250Vdc Pitch 27,5mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236843185-ND | BFC236843185 | 18T3022 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 1,8 F 10% 250Vdc Pitch 27,5Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |