The BFC236826224 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.22 µF with a tolerance of ±5% and operates at a rated DC voltage of 100 V. The capacitor is constructed with a wound mono design and has tinned wire leads, making it suitable for various mounting configurations. This component is available in both taped on reel and loose in box packaging, facilitating ease of integration into different assembly processes. The dielectric material is polyester film, and the electrodes are made of vacuum deposited aluminum, ensuring reliable performance. The capacitor is rated for a maximum application temperature of 105 °C and complies with IEC 60384-2 standards, classified under performance grade 1 for long life. Engineers should consider this capacitor for projects requiring stable performance in moderate voltage applications, particularly where space and reliability are critical.
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.22UF 5% 100VDC RADIAL
MKT 220nF 5% 100Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 0.22UF 5% 100VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236826224-ND | BFC236826224 | 18T2885 | BFC236826224 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 220Nf 5% 100Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |