Vishay Intertechnology, Inc. Film Capacitors BFC236825685

Description
6.8µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6.8µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236825685-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236825685-ND
Film Capacitors BFC236825685-ND
6.8µF Film Capacitor 63V 100V Polyester, Metallized Radial

6.8µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 6.8Uf, 100V, 10%, Radial; Dielectric Type Vishay - 94K1471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 6.8Uf, 100V, 10%, Radial; Dielectric Type Vishay
94K1471
Capacitor Poly Film 6.8Uf, 100V, 10%, Radial; Dielectric Type Vishay 94K1471
CAPACITOR POLY FILM 6.8UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 6.8UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC236825685-ND 94K1471
Product Name Film Capacitors Capacitor Poly Film 6.8Uf, 100V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details