Vishay Precision Group Film Capacitors BFC236825225

Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236825225-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236825225-ND
Film Capacitors BFC236825225-ND
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC236825225 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236825225
Capacitors - Film Capacitors BFC236825225
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC236825225 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236825225
Film Capacitors BFC236825225
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay - 98K6951 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay
98K6951
Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay 98K6951
FILM CAPACITOR, 2.2UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 2.2UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC236825225-ND BFC236825225 BFC236825225 98K6951
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details